EN
  • EN
  • DE

TLV0832ID

Part No TLV0832ID
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SRL 44.7K 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 44.7k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 055042-TLV0832ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV0832ID CAD Model

Description

Product Overview: Texas Instruments TLV0832ID

The TLV0832ID from Texas Instruments is a highly integrated 8-bit analog-to-digital converter (ADC) that offers excellent performance and versatility for a wide range of applications. This precision ADC is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for battery-powered devices and other power-sensitive applications.

With its dual-channel design, the TLV0832ID allows for simultaneous sampling of two analog signals, which is beneficial for systems that require multi-signal processing. The device operates from a single power supply ranging from 2.7V to 5.5V, providing flexibility in various operating conditions and compatibility with both 3.3V and 5V systems.

The TLV0832ID features a successive approximation register (SAR) architecture, which ensures fast and accurate conversion of analog signals to digital data. The conversion process is initiated by a software-controlled start signal, and the device includes an internal sample-and-hold function, which helps to maintain the integrity of the sampled signal during the conversion process.

Key Features:

  • 8-bit resolution: Offers sufficient precision for many control and monitoring applications.
  • Dual-channel input: Enhances the capability to process multiple signals concurrently.
  • Low power consumption: Ideal for portable and battery-operated devices.
  • Wide supply voltage range: Compatible with a variety of system voltages.
  • Software-controlled operation: Provides flexibility and ease of integration into digital systems.
  • Industry-standard SPI interface: Ensures easy communication with most microcontrollers and digital systems.
  • Compact 8-pin SOIC package: Saves space on printed circuit boards (PCBs).

The TLV0832ID is a robust and reliable ADC solution from Texas Instruments, a company known for its high-quality semiconductor products. Whether it's for industrial control systems, consumer electronics, or medical devices, this ADC offers the performance and features necessary for accurate and efficient digital representation of analog signals.

With its ease of use and integration, the TLV0832ID is an excellent choice for designers looking to add analog-to-digital conversion capabilities to their projects with minimal effort and maximum reliability.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2521 $50.0168
20+ $5.1300 $102.6000
31+ $4.9697 $154.0607
42+ $4.8094 $201.9948
54+ $4.6490 $251.0460
72+ $4.1681 $300.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess