EN
  • EN
  • DE

PIC18LC452-I/L

Part No PIC18LC452-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance Microcontrollers with 10-Bit A/D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 1.5K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
RoHS State Request Verification
Win Source Part Number 1238320-PIC18LC452-I/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LC452
Introduction Date July 01, 1999
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18LC452-I/L CAD Model

Description

The PIC18LC452-I/L is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and wide application range. This particular microcontroller is part of the PIC18 family, which is well-suited for projects that require complex logic and interfacing capabilities, as well as higher computational power.

Key Features:

  • Core Processor: PIC utilizes a powerful 8-bit architecture that can operate at a maximum speed of 40MHz, providing a solid foundation for applications requiring rapid processing and real-time responses.
  • Memory: It comes with 32KB of flash memory, which is ideal for storing application code, and 1.5KB of RAM for data storage. The device also includes 256 bytes of EEPROM, allowing for non-volatile storage of configuration or calibration data.
  • Digital Peripherals: The microcontroller features 25 I/O pins and 8 channels of 10-bit Analog-to-Digital (A/D) converter inputs, making it highly adaptable for interfacing with various digital and analog sensors, actuators, and other peripherals.
  • Communication Modules: It supports multiple communication protocols including USART, SPI, and I2C, enabling the microcontroller to communicate with other devices, sensors, and components in a system.
  • Power Management: The PIC18LC452-I/L is designed with power efficiency in mind, offering several power-saving modes to minimize power consumption for battery-powered applications.
  • Package: This microcontroller is available in a 44-Pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Temperature Range: The operational temperature range of this device is from -40°C to +85°C, ensuring reliability and performance even in extreme conditions.

The PIC18LC452-I/L is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, automotive applications, robotics, and consumer electronics. Its robust set of features and reliable performance make it an excellent choice for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5541 $52.4328
19+ $5.3778 $102.1782
29+ $5.2097 $151.0813
40+ $5.0417 $201.6680
52+ $4.8736 $253.4272
69+ $4.3694 $301.4886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess