EN
  • EN
  • DE

TLS2300ZQMRG4

Part No TLS2300ZQMRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 370916-TLS2300ZQMRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLS2300ZQMRG4 CAD Model

Description

Product Overview: TLS2300ZQMRG4

The TLS2300ZQMRG4 is a high-performance product from Texas Instruments, renowned for their innovative approach to semiconductor design. This particular model is designed to cater to a wide range of applications, including industrial, automotive, and communication systems, where precision and reliability are of utmost importance.

Key Features

  • High Accuracy: The TLS2300ZQMRG4 is engineered for precise operations, ensuring high accuracy in its performance, which is crucial for sensitive applications.
  • Robust Design: Built to withstand harsh conditions, this product offers a robust design that maintains its integrity and performance even in extreme environments.
  • Efficiency: With power efficiency in mind, the TLS2300ZQMRG4 is optimized to consume minimal power, which makes it ideal for energy-sensitive projects.
  • Integration: The component is designed for easy integration into various systems, providing flexibility and ease of use for engineers and developers.

Applications

The versatility of the TLS2300ZQMRG4 allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Advanced automotive systems that require high reliability and performance under varying conditions.
  • Industrial automation where precision and durability are necessary for consistent operation.
  • Telecommunication infrastructure that demands high-speed and accurate processing capabilities.

Technical Specifications

The TLS2300ZQMRG4 is designed with the following technical specifications:

  • Package Type: QFN (Quad Flat No-leads)
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Defined by Texas Instruments
  • Interface: Compatible with standard communication protocols

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TLS2300ZQMRG4 is no exception, undergoing rigorous testing to ensure it meets these standards and provides consistent performance to customers.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
Mini-Circuits
Lowest to $9.9721
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess