EN
  • EN
  • DE

TLS2245

Part No TLS2245
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008967-TLS2245
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLS2245 CAD Model

Description

The TLS2245 is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This precision-engineered product is a testament to Texas Instruments' commitment to providing advanced solutions for both industrial and consumer markets.

Key Features

  • High Accuracy: The TLS2245 is built for applications where precision is paramount, delivering top-notch accuracy in its operations.
  • Low Power Consumption: This device is optimized for low power usage, making it ideal for battery-powered applications and contributing to energy efficiency in electronic systems.
  • Advanced Connectivity: With its modern interface options, the TLS2245 can easily communicate with other components in a system, ensuring seamless integration and data transfer.
  • Durable Design: The robust construction of the TLS2245 ensures it can withstand harsh conditions, making it suitable for use in a variety of environments.

Applications

The versatility of the TLS2245 allows it to be employed in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control mechanisms
  • Consumer electronics
  • Medical devices
  • Communication infrastructure

Technical Specifications

The TLS2245 boasts a comprehensive set of technical specifications that underscore its capability to perform reliably and efficiently in various applications:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Package Type: [Insert package information]
  • Interface Type: [Insert interface details]
  • Additional Features: [Insert other features]

Quality and Reliability

As with all Texas Instruments products, the TLS2245 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and longevity in the field, providing peace of mind for manufacturers and end-users alike.

For more detailed information, including purchasing options, technical documentation, and support, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess