Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 2/2
Duplex Full
Supply Voltage - Operating 1.5 V, 1.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 324-BGA (19x19)
Win Source Part Number 1108819-TLK6002ZEU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK6002ZEU CAD Model

Description

The TLK6002ZEU, crafted by the renowned Texas Instruments, represents a pinnacle of innovation in the realm of high-speed data communication. This advanced transceiver is designed to cater to the rigorous demands of modern networking and telecommunication systems, providing a robust and efficient solution for high-speed serial data transfer.

Key Features

  • High-Speed Performance: The TLK6002ZEU boasts an impressive data rate, capable of handling multi-gigabit transfers with ease. This makes it an ideal choice for applications that require rapid data throughput such as high-performance computing, server farms, and data centers.
  • Flexibility: This transceiver supports a variety of data rates, allowing for its use in diverse scenarios and compatibility with a range of other devices and protocols. Its versatility is one of its key selling points, ensuring that it can adapt to the evolving needs of the industry.
  • Low Power Consumption: Energy efficiency is at the heart of the TLK6002ZEU's design. Its low power consumption not only reduces operational costs but also contributes to a greener, more sustainable technology ecosystem.
  • Reliability: Texas Instruments is known for their commitment to quality, and the TLK6002ZEU is no exception. It is built to provide a reliable connection, with robust error detection and correction mechanisms that ensure data integrity even in challenging conditions.
  • Integration: The compact form factor of the TLK6002ZEU allows for seamless integration into a wide range of hardware platforms. Its compatibility with existing infrastructure makes it a convenient and cost-effective upgrade for enhancing system performance.

Applications

The TLK6002ZEU is designed for use in high-speed backplane and front-panel data communication applications. It is particularly well-suited for industries where data transfer speed and reliability are paramount, including telecommunications, networking, and high-performance computing. Whether for routers, switches, or server interfaces, the TLK6002ZEU provides a solution that professionals can trust for their critical communication needs.

Conclusion

With the TLK6002ZEU, Texas Instruments continues to push the boundaries of data communication technology. This transceiver is a testament to the company's dedication to innovation, quality, and performance, making it an excellent choice for any organization looking to enhance its data transmission capabilities.

You May Also Be Interested in

Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1247 $104.2494
3+ $42.7690 $128.3070
5+ $41.4324 $207.1620
6+ $40.0959 $240.5754
8+ $38.7594 $310.0752
10+ $34.7498 $347.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention