EN
  • EN
  • DE

TLK3142

Part No TLK3142
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 217938-TLK3142
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3142 CAD Model

Description

The TLK3142 from Texas Instruments is a high-performance, dual-channel multi-rate transceiver module designed for ultra-high-speed bi-directional point-to-point data transmission. This advanced integrated circuit (IC) is built to support a wide range of data rates, from 1.0 Gbps to 14.2 Gbps, making it an incredibly versatile solution for various applications in telecommunications, computing, and data networking.

Key Features

  • Multi-Rate Flexibility: With support for data rates from 1.0 Gbps to 14.2 Gbps, the TLK3142 is suitable for a variety of protocols and applications, including backplane interfaces, active cable solutions, and proprietary point-to-point data links.
  • Dual-Channel Operation: The device includes two independent channels, each capable of running at the full specified data rate, providing a robust solution for high-throughput systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK3142 minimizes power consumption, which is critical for high-density and thermally sensitive applications.
  • Programmable Equalization and Pre-emphasis: To ensure optimal signal integrity, the transceiver includes programmable input equalization and output pre-emphasis, allowing it to adapt to different cable lengths and signal conditions.
  • Hot-Plug Protection: The TLK3142 is equipped with hot-plug protection, ensuring safe insertion and removal of modules without damaging the device or the system.

Applications

  • Data Center Infrastructure
  • High-Speed Backplanes
  • Telecommunication Systems
  • Active Cable Assemblies
  • Proprietary High-Speed Links

Technical Specifications

The TLK3142 is built with a robust feature set to meet the stringent requirements of high-speed data transmission. It operates over a single 1.2V power supply and incorporates an on-chip temperature sensor for thermal management. The device is available in a compact, surface-mount package that is designed for easy integration into a wide range of hardware platforms.

For developers and engineers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the TLK3142 into their projects.

Experience the speed, reliability, and flexibility of the TLK3142 for your high-speed communication needs. With Texas Instruments' commitment to quality and performance, the TLK3142 is poised to be a pivotal component in the next generation of communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess