EN
  • EN
  • DE

TLK3118GDV

Part No TLK3118GDV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC ETHRNT XAUI TXRX 400-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 484-BGA
Win Source Part Number 055034-TLK3118GDV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK3118GDV CAD Model

Description

The TLK3118GDV is a state-of-the-art multi-gigabit transceiver designed by Texas Instruments to provide high-speed serial data transmission over a differential backplane or cable. This advanced product is suitable for a wide range of applications, including telecommunications, data communications, and high-speed networking equipment.

Key Features

  • High-Speed Performance: The TLK3118GDV operates at a blazing fast speed, capable of supporting data rates up to 11.3 Gbps per channel. This makes it an ideal choice for applications requiring rapid data transfer, such as high-definition video streaming, large data center operations, and complex computing tasks.
  • Flexibility: The device features a flexible interface that supports multiple protocols, including Gigabit Ethernet, Fibre Channel, and other proprietary data interfaces. This versatility ensures that the transceiver can be integrated into various system designs with minimal effort.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLK3118GDV consumes low power, which helps in reducing the overall power budget of the system and contributes to a greener environment.
  • Robust Signal Integrity: The transceiver incorporates advanced signal conditioning features that enhance signal integrity, even over long distances and through challenging transmission media. This results in reduced bit error rates and improved overall system reliability.
  • Compact Design: The TLK3118GDV comes in a compact 144-pin VQFN (GDV) package, which makes it suitable for space-constrained applications without compromising performance or functionality.

Applications

  • High-speed backplane and cable data communication
  • Telecommunications switching and routing equipment
  • Enterprise networking and storage systems
  • Data center infrastructure
  • High-performance computing

The TLK3118GDV transceiver from Texas Instruments is a powerful solution for designers looking to enhance their systems with high-speed data transfer capabilities while maintaining low power consumption and high signal integrity. Its compact size, combined with its support for multiple high-speed data protocols, makes it a versatile and essential component in the development of cutting-edge communication and computing technologies.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess