EN
  • EN
  • DE

MCP4012T-103E/CH

Part No MCP4012T-103E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name MCP4012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4012T-103E/CHTR, MCP4012T-103E/CHCT, MCP4012T103ECH, MCP4012T-103E/CHDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884173-MCP4012T-103E/CH
Ultra Librarian 3D Model Ultra Librarian MCP4012T-103E/CH CAD Model

Description

Microchip Technology MCP4012T-103E/CH Digital Potentiometer

The MCP4012T-103E/CH is a high-performance digital potentiometer designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This digital potentiometer, also known as a digipot, provides electronic adjustment of resistance through an integrated circuit, offering a versatile solution for calibrating system tolerances or controlling specific system parameters.

The MCP4012T-103E/CH belongs to Microchip's MCP401X series and is a single-channel, 10kΩ potentiometer with 7-bit (128 steps) resolution, allowing for fine-grained control over resistance levels. It operates from a single 2.7V to 5.5V supply, making it suitable for a wide range of applications including low-power devices and battery-operated equipment.

Key features of the MCP4012T-103E/CH include:

  • Non-volatile Memory: The device has an integrated EEPROM to store the wiper position for automatic recall upon power-up, ensuring consistent performance between power cycles.
  • Interface: It utilizes a standard I2C interface for communication, which enables easy adjustment and control through a microcontroller.
  • Compact Package: The digipot comes in a small SOT-23-6 package, which is ideal for space-constrained applications.
  • Endurance: It offers a high endurance of 1 million wiper operations, ensuring a long operational life for applications with frequent adjustments.
  • Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, making it reliable in extreme conditions.

Applications for the MCP4012T-103E/CH are diverse and include adjusting LED brightness, tuning filters, calibrating sensor inputs, and managing audio controls, among others. Its ease of use, reliability, and precision make it an excellent choice for designers looking to add or improve the functionality of their systems with digital control of resistance settings.

Overall, the MCP4012T-103E/CH from Microchip Technology represents a modern solution for a variety of electronic control scenarios, offering a blend of performance, reliability, and flexibility that is hard to match in the realm of digital potentiometers.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess