EN
  • EN
  • DE

TLK2501

Part No TLK2501
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.5 TO 2.5 GBPS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269661-TLK2501
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing, Communications & Networking, Wireless, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TLK2501 CAD Model

Description

Introducing the Texas Instruments TLK2501: A High-Speed SerDes Solution

The TLK2501 is one of the most versatile and high-performing serializer/deserializer (SerDes) products from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission. This device is capable of running at data rates from 0.6 Gbps to 2.5 Gbps, making it an excellent choice for a wide range of applications, including backplane interfaces, high-speed data routing, and telecommunications equipment.

At the heart of the TLK2501 lies a flexible architecture that supports various data widths and speed grades, allowing for easy integration into different system designs. The device's programmable features and built-in flexibility ensure that it can be tailored to specific application requirements, thereby reducing the need for multiple components and simplifying the design process.

The TLK2501 boasts an impressive array of features that enhance its performance and usability. It includes a built-in clock data recovery (CDR) circuit, which ensures reliable data synchronization without the need for an external reference clock. This is particularly beneficial in noisy environments where maintaining data integrity is crucial. Additionally, the TLK2501 supports both LVDS (Low Voltage Differential Signaling) and LVTTL (Low Voltage TTL) interfaces, providing the versatility needed to handle various signaling standards.

For ease of implementation, the TLK2501 comes equipped with a hot-plug protection feature, which prevents damage to the device during insertion and removal. It also offers an auto-sleep mode, significantly reducing power consumption when the link is inactive.

Ensuring secure and error-free data transmission, the TLK2501 incorporates a robust 8B/10B encoding and decoding scheme. This feature not only provides DC balance and noise immunity but also enables error detection capabilities that are essential for maintaining the integrity of high-speed data.

Overall, the Texas Instruments TLK2501 is a top-tier solution for designers looking to build systems that require high-speed serial data communication. Its combination of speed, flexibility, and reliability makes it a standout product in its class.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess