EN
  • EN
  • DE

TLK2226ZEA

Part No TLK2226ZEA
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 6 PORT GIGABIT ETHERNET TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 2/2
Duplex Full
Operating Supply Voltage 1.8V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 196-BGA
Manufacturer Package 196-BGA (15x15)
Win Source Part Number 1269660-TLK2226ZEA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK2226
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLK2226ZEA CAD Model

Description

The TLK2226ZEA is a high-speed, multi-gigabit transceiver from Texas Instruments, designed to meet the demanding requirements of today's data communication networks. This versatile chip is capable of transmitting and receiving data at rates of up to 3.125 Gbps per channel, making it an ideal solution for applications that require rapid data transfer such as high-speed backplanes, gigabit ethernet, and fiber channel systems.

Key Features:

  • High Data Rate: Each of the TLK2226ZEA's six bidirectional channels supports data rates up to 3.125 Gbps, providing a total aggregate bandwidth of 18.75 Gbps.
  • Flexibility: The device can be configured for various data widths and speed grades, enabling it to be used in a wide range of applications.
  • Low Power Consumption: With its advanced design, the TLK2226ZEA operates with low power dissipation, making it suitable for power-sensitive designs.
  • Signal Integrity: Integrated equalization and pre-emphasis circuits help maintain signal integrity over long cable lengths and backplanes.
  • Hot-Plug Capability: The transceiver supports hot-plugging, allowing for the addition or removal of components without the need to power down the system.

Applications:

The TLK2226ZEA is used in a variety of high-speed data communication applications, including:

  • Data Center Networking
  • High-Speed Backplanes
  • Gigabit Ethernet Switches and Routers
  • Fiber Channel Systems
  • Telecommunications Equipment

Technical Specifications:

Parameter Value
Data Rate per Channel Up to 3.125 Gbps
Number of Channels 6 Bidirectional
Power Consumption Low
Signal Processing Equalization, Pre-emphasis
Hot-Plug Support Yes

For engineers and system designers looking for a robust, high-speed communication solution, the TLK2226ZEA offers the perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0819 $96.1638
3+ $39.4519 $118.3557
4+ $38.2190 $152.8760
6+ $36.9861 $221.9166
7+ $35.7533 $250.2731
10+ $32.0546 $320.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess