EN
  • EN
  • DE

TLK2208AREV

Part No TLK2208AREV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 217935-TLK2208AREV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2208AREV CAD Model

Description

The TLK2208AREV from Texas Instruments is a high-performance, octal-channel, bit-rate-agile serializer/deserializer (SerDes) designed to meet the rigorous demands of high-speed data communication in modern networking and telecommunication applications. This advanced SerDes device is capable of operating at speeds ranging from 1.0 to 2.5 Gbps per channel, providing a total of up to 20 Gbps of data throughput in a single integrated circuit.

Key Features and Benefits

  • Multi-Rate Flexibility: With support for multiple data rates, the TLK2208AREV is versatile enough to be used in a variety of applications, ensuring compatibility with different protocols and standards.
  • High-Density Integration: The octal-channel configuration allows for high-density integration, reducing the overall footprint and component count in system designs.
  • Robust Signal Integrity: Engineered to deliver exceptional signal integrity, the device minimizes data errors and enhances reliable performance over extended distances and challenging electrical environments.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TLK2208AREV addresses this by offering low power consumption, which helps in reducing thermal footprint and operating costs.
  • Programmable Features: The device includes a variety of programmable features, such as equalization, pre-emphasis, and output swing, allowing for fine-tuning to meet specific application requirements.

Applications

The TLK2208AREV is ideal for use in a range of applications, including:

  • Backplane interconnects
  • Base station infrastructure
  • High-speed data acquisition systems
  • Networking switches and routers
  • Enterprise storage systems

Technical Specifications

The device features a standard footprint and is available in a surface-mount package, making it suitable for high-volume manufacturing and ensuring ease of integration into existing designs. Its technical specifications are aligned with industry standards, ensuring interoperability and ease of deployment in multi-vendor environments.

For designers and engineers seeking a reliable and flexible SerDes solution, the TLK2208AREV from Texas Instruments represents a robust choice that balances performance, power efficiency, and ease of use.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess