EN
  • EN
  • DE

TLK106LRHBT

Part No TLK106LRHBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Industrial Temp, Single Port 10/100Mbs Ethernet Physical Layer Transceiver | IC TXRX IND ETHERNET PHY 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 1/1
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1269640-TLK106LRHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK106LRHBT CAD Model

Description

The TLK106LRHBT is a highly reliable, robust Ethernet physical layer transceiver from the renowned electronics manufacturer Texas Instruments. Designed to meet the rigorous demands of industrial communication systems, this device provides a single-port Ethernet PHY for 10Base-T and 100Base-TX signaling. This transceiver integrates all the physical-layer functions needed to transmit and receive data on standard twisted-pair cables.

Key Features

  • Support for Multiple Interfaces: The TLK106LRHBT supports MII, RMII, and RGMII interfaces, providing versatile connectivity options for different types of network architectures and data interfaces.
  • Auto-MDIX Capabilities: With automatic MDI/MDIX crossover, this transceiver can automatically detect and correct for crossover cables, simplifying network setup and maintenance.
  • Energy Efficient: The device features Energy Efficient Ethernet (EEE) capabilities, which enable lower power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious applications.
  • Robust Design: Designed with industrial applications in mind, the TLK106LRHBT is built to withstand harsh environments and is rated for extended temperature ranges.
  • Advanced Diagnostics: Integrated cable diagnostics and link status indication provide valuable insights for troubleshooting and ensuring network reliability.

Applications

The TLK106LRHBT is ideal for a variety of applications that require reliable data transmission, including:

  • Industrial automation and control systems
  • Factory automation
  • Building management systems
  • Embedded applications requiring network connectivity

Technical Specifications

  • Package: 32-Pin QFN
  • Temperature Range: -40°C to 105°C
  • Supply Voltage: 3.3V ±10%
  • Data Rate: 10/100 Mbps

Overall, the TLK106LRHBT from Texas Instruments is a top choice for developers and engineers looking for a durable, efficient, and flexible solution for Ethernet connectivity in industrial environments. Its combination of performance, power efficiency, and diagnostic features make it an essential component for modern networked systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2501 $55.5006
14+ $7.5899 $106.2586
21+ $7.3527 $154.4067
29+ $7.1155 $206.3495
37+ $6.8783 $254.4971
49+ $6.1668 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess