EN
  • EN
  • DE

TLK2208AZPV

Part No TLK2208AZPV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 1.0-1.3GBPS 8PORT 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 8/8
Duplex Full
Supply Voltage - Operating 1.8V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 289-BGA (19x19)
Win Source Part Number 213012-TLK2208AZPV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLK2208AZPV CAD Model

Description

The TLK2208AZPV is a high-performance, octal-channel, bit-rate transparent forward error correction (FEC) transceiver designed by Texas Instruments to meet the rigorous demands of high-speed data communication systems. This cutting-edge device is capable of operating at data rates from 1 to 8.5 Gbps per channel, providing a total throughput of up to 68 Gbps, making it an ideal solution for a wide range of applications, including backplane and cable interconnects in networking and telecommunications equipment.

Key Features

  • High Data Rate: Each of the eight channels supports data rates from 1 to 8.5 Gbps, offering flexibility and high performance for a variety of applications.
  • Integrated FEC: The built-in forward error correction enhances signal integrity and reliability over long distances and through challenging transmission mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK2208AZPV minimizes power usage, making it suitable for power-sensitive applications.
  • Jitter Performance: Excellent jitter performance ensures high-quality signal transmission, reducing the likelihood of data errors.
  • Hot-Plug Capability: The device can be safely plugged in or removed from a live backplane, providing ease of maintenance and upgrade without system downtime.

Applications

The versatility of the TLK2208AZPV allows it to be utilized in various high-speed data communication systems. Its primary applications include:

  • Telecommunications equipment such as routers, switches, and multiplexers
  • Data center infrastructure, including server and storage interconnects
  • High-speed backplanes in computing and networking platforms
  • Industrial control systems requiring high data throughput and reliability

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TLK2208AZPV is no exception. Manufactured with the highest standards, this transceiver ensures stable performance and longevity, even in the most demanding environments. With the TLK2208AZPV, you can trust that your data communication systems will operate with unparalleled efficiency and resilience.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess