EN
  • EN
  • DE

ILBB0805ER320V

Part No ILBB0805ER320V
Manufacturer Vishay
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 32 OHM 0805 1LN / 32 Ohms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 600mA 60mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Vishay Dale
Series ILBB-0805
Package Tape & Reel
Number of Lines 1
Impedance @ Frequency 32 Ohms @ 100 MHz
Current Rating (Max) 600mA
DC Resistance (DCR) (Max) 60mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
Height (Max) 0.043" (1.10mm)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 541-2296-1,541-2296-2,541-2296-6,ILBB0805ER320V-ND
Standard Package 4,000
Win Source Part Number 1064917-ILBB0805ER320V
Ultra Librarian 3D Model Ultra Librarian ILBB0805ER320V CAD Model

Description

The ILBB0805ER320V is a ferrite bead filter manufactured by Vishay Dale.

  • Design: designed for use in various electronic devices that require EMI suppression
  • Impedance: 32 Ohms @ 100 MHz
  • Current Rating: 600mA
  • Package: 0805 case/package
  • Mounting: SMD (SMT)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Taiyo Yuden
FERRITE BEAD 600 OHM 0603 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
TE Connectivity
Ferrite Beads BMB-L 0805 1K
Lowest to $0.3272
Panasonic
Ferrite Beads 115 OHM BEAD CORE
Lowest to $1.1642
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Sunlord
FERRITE BEAD 220 OHM 0402 1LN
Lowest to $0.0229
Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1,340+ $0.0374 $50.1160
3,260+ $0.0307 $100.0820
5,055+ $0.0297 $150.1335
6,945+ $0.0288 $200.0160
8,995+ $0.0278 $250.0610
12,050+ $0.0249 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,770 pieces
MOQ: 1340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess