The SN74HC4020D device from Texas Instruments is a high-performance, 14-stage binary ripple counter fabricated with silicon gate CMOS technology. It possesses the ability to count from zero to 16383 (2<sup>14 - 1). This integrated circuit (IC) features a built-in oscillator for its counting operation and is well-suited for a variety of applications that require a reliable and precise counting solution.
With its robust design, the SN74HC4020D ensures a high degree of stability and low power consumption, making it an ideal choice for battery-operated and low-power systems. The device operates over a wide voltage range from 2V to 6V, providing flexibility in different circuit environments and compatibility with TTL (Transistor-Transistor Logic) levels.
The counter advances on the negative-going transition of the input clock signal, which is applied to the CP (clock input) pin. The IC also features a reset function that is activated by a high level on the RESET input, immediately setting all outputs to low and resetting the count to zero. This function is particularly useful for synchronizing counters in multiple IC configurations or resetting the count as required by the application.
Outputs are available from the sixth, seventh, eighth, tenth, twelfth, thirteenth, and fourteenth stages, allowing the user to derive various timing intervals from the same IC. The SN74HC4020D comes in a standard 14-pin SOIC package, making it easy to integrate into a wide range of electronic systems.
Whether used in time-delay circuits, frequency dividers, counters, or as part of a more complex digital system, the SN74HC4020D provides reliable performance and a versatile counting solution. Its ease of use, coupled with Texas Instruments' reputation for high-quality electronic components, ensures that this counter IC will meet the needs of your digital applications.
.product-description {
font-family: Arial, sans-serif;
max-width: 600px;
}
.product-description h1 {
color: #00529B;
font-size: 24px;
}
.product-description img {
float: right;
margin: 0 0 10px 20px;
}
.product-description p {
text-align: justify;
font-size: 14px;
line-height: 1.6;
}