EN
  • EN
  • DE

TLK10034AAJ

Part No TLK10034AAJ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD-CHANNEL XAUI/10GBASE-KR TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Data Rate 10Gbps
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 324-BBGA, FCBGA
Manufacturer Package 324-FCBGA (19x19)
Win Source Part Number 1269637-TLK10034AAJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLK10034
Introduction Date August 21, 2012
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLK10034AAJ CAD Model

Description

TLK10034AAJ - Texas Instruments Multi-Rate Transceiver

The TLK10034AAJ from Texas Instruments is a versatile, multi-rate transceiver designed to meet the needs of high-speed data communication systems. This advanced IC is capable of handling serial data rates up to 10.3125 Gbps, making it an ideal choice for a variety of applications, including backplane interconnects, high-speed networking, and telecommunications equipment.

The TLK10034AAJ offers four independent channels that can be operated simultaneously, each supporting different data rates. This flexibility allows system designers to use the device in multi-protocol environments, seamlessly interfacing with Ethernet, Fibre Channel, CPRI, and other common communication standards.

One of the key features of the TLK10034AAJ is its robust signal integrity. The device includes programmable equalization and de-emphasis, which helps to maintain signal quality over long distances and through complex interconnects. The integrated clock and data recovery (CDR) circuits on each channel ensure reliable data synchronization, even under varying conditions.

For ease of integration, the TLK10034AAJ comes in a compact 289-pin BGA package, which saves valuable board space. The device also supports low-voltage differential signaling (LVDS) inputs and outputs, providing a low-power, noise-resistant interface option.

With its built-in diagnostics and performance monitoring capabilities, the TLK10034AAJ simplifies system maintenance and troubleshooting. It includes features such as real-time eye monitoring and pattern generation/checking, which can be invaluable for ensuring system reliability and performance.

Overall, the TLK10034AAJ from Texas Instruments represents a powerful solution for system designers looking to implement high-speed data transfer with confidence. Its combination of high data rate support, channel flexibility, and signal integrity features make it a top choice for next-generation communication systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0304 $77.0304
2+ $74.6232 $149.2464
3+ $72.2160 $216.6480
4+ $69.8088 $279.2352
5+ $62.5872 $312.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess