EN
  • EN
  • DE

TLIN24413DMTRQ1

Part No TLIN24413DMTRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14VSON / 1/1 Transceiver Full LIN 14-VSON (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 100Kbps
Voltage - Supply 5.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (4.5x3)
Base Product Number TLIN24413
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342260-TLIN24413DMTRQ1
Ultra Librarian 3D Model Ultra Librarian TLIN24413DMTRQ1 CAD Model

Description

Introducing the TLIN24413DMTRQ1 from Texas Instruments

The TLIN24413DMTRQ1 is a cutting-edge automotive qualified LIN transceiver that comes from the well-established family of Texas Instruments' interface products. Designed with the modern automobile in mind, this transceiver is compliant with the LIN 2.2A, LIN 2.1, LIN 2.0, and SAE J2602 standards, as well as the ISO17987-4:2016 physical layer specification. This ensures seamless integration and interoperability within a wide range of automotive networking applications.

This robust transceiver is capable of withstanding the harsh conditions commonly found in automotive environments. It operates over a wide temperature range of -40°C to +125°C, which is essential for ensuring consistent performance regardless of external conditions. Furthermore, the TLIN24413DMTRQ1 is available in a compact 8-pin VSON package, making it suitable for space-constrained applications.

One of the key features of the TLIN24413DMTRQ1 is its exceptional electromagnetic compatibility (EMC) performance. It includes built-in protection against electrostatic discharge (ESD) and is designed to minimize electromagnetic emissions, which is crucial in the tightly packed electronic environments of modern vehicles. This ensures that the transceiver does not interfere with other electronic systems and complies with stringent automotive EMI/EMC requirements.

Additionally, the TLIN24413DMTRQ1 boasts a battery-friendly design with a low current consumption in sleep mode, which is particularly important for preserving battery life in vehicles. The device also includes a wake-up capability via LIN bus and an integrated wake-up and protection feature, which helps to safeguard the LIN bus against faults and ensures reliable communication.

For developers and engineers, Texas Instruments provides comprehensive support for the TLIN24413DMTRQ1, including detailed datasheets, application notes, and evaluation modules. This support helps to accelerate the design process and reduce time-to-market for automotive networking solutions that require a dependable and high-performance LIN transceiver.

In summary, the TLIN24413DMTRQ1 from Texas Instruments represents a state-of-the-art solution for automotive networking applications, offering robust performance, high reliability, and compatibility with industry standards. Its advanced features and support make it an ideal choice for designers looking to enhance the communication systems within modern vehicles.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9951 $51.8726
62+ $1.6370 $101.4940
95+ $1.5859 $150.6605
131+ $1.5347 $201.0457
169+ $1.4836 $250.7284
226+ $1.3301 $300.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,385 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess