EN
  • EN
  • DE

TLIN1021ADRQ1

Part No TLIN1021ADRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIVE FAULT-PROTECTED LIN T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201804-TLIN1021ADRQ1
Win Source Part Number Cross
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Active
Mounting Style SMD/SMT
Package / Case SOIC-8
Packaging Reel
Operating Supply Voltage 4.5 V to 36 V
Series TLIN1021A-Q1
Type Physical Layer Transceiver
Ultra Librarian 3D Model Ultra Librarian TLIN1021ADRQ1 CAD Model

Description

Product Overview: TLIN1021ADRQ1 from Texas Instruments

The TLIN1021ADRQ1 is a robust, automotive-grade, single-channel LIN transceiver from Texas Instruments designed to meet the stringent requirements of in-vehicle networking applications. This transceiver is compliant with the LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards, ensuring broad compatibility with LIN systems worldwide. Its primary use is in local interconnect network (LIN) bus communication systems in automobiles, offering a reliable interface between the LIN master/slave protocol controller and the physical bus.

Key Features

  • High Integration: Integrates a LIN transceiver with a wake-up and protection features, simplifying design and reducing external component count.
  • Low Power Consumption: Features a low-current sleep mode with remote wake-up capability, making it suitable for battery-operated applications.
  • Robust Protection: Offers excellent ESD performance, with built-in protection against loss of ground and short-circuit conditions in both powered and unpowered states.
  • Thermal Shutdown: Incorporates a thermal shutdown feature to protect against excessive power dissipation and overheating.

Applications

The TLIN1021ADRQ1 is ideal for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Rain/light sensors
  • Seat control modules
  • Window lift and mirror adjustment systems

Quality and Reliability

As an AEC-Q100 qualified device, the TLIN1021ADRQ1 is designed to meet the rigorous quality standards required in the automotive industry. It is manufactured in ISO/TS16949 certified facilities, ensuring high reliability and performance even under the harsh conditions typical of automotive environments.

Package and Availability

The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The TLIN1021ADRQ1's operational temperature range of -40°C to +125°C allows for use in a wide variety of climates and in-cabin conditions.

With its combination of features, protection, and compliance with industry standards, the TLIN1021ADRQ1 from Texas Instruments represents a dependable choice for automotive developers looking to implement LIN communications in their next vehicle design.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369,300 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess