EN
  • EN
  • DE

TLE2161BMJG

Part No TLE2161BMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8CDIP / J-FET Amplifier 1 Circuit 8-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Excalibur™
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 10V/µs
Gain Bandwidth Product 6.4 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 300 µV
Current - Supply 290µA
Current - Output / Channel 80 mA
Voltage - Supply Span (Min) 7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686698-TLE2161BMJG
Ultra Librarian 3D Model Ultra Librarian TLE2161BMJG CAD Model

Description

The TLE2161BMJG from Texas Instruments is a high-precision operational amplifier that offers exceptional performance for a wide range of applications. This device is designed to meet the rigorous demands of advanced electronic systems, providing low offset voltage, low noise, and high output drive capability.

Key Features:

  • Low Offset Voltage: Ensures accuracy in signal amplification, making it ideal for precision applications.
  • High Output Drive: Capable of driving heavy loads, which makes it suitable for audio applications and actuator controls.
  • Low Noise: Offers a quiet operation that is critical for high-fidelity audio systems and sensitive instrumentation.
  • Wide Supply Range: Can operate with a supply voltage range from 4V to 40V, providing versatility in various circuit designs.
  • Single or Dual Supply Operation: This feature allows for flexibility in designing both single-ended and differential applications.
  • Robust Construction: The TLE2161BMJG is available in a ceramic flat package, ensuring reliability and durability in harsh environments.

Applications:

The TLE2161BMJG is suitable for a broad spectrum of applications, including:

  • Precision data acquisition systems
  • High-quality audio equipment
  • Instrumentation and control systems
  • Active filters and signal conditioning
  • Professional medical equipment

Technical Specifications:

Parameter Value
Number of Channels 1
Input Offset Voltage Typically 0.5 mV
Supply Voltage Range 4V to 40V
Operating Temperature -55°C to 125°C

With its combination of high precision, reliability, and versatility, the TLE2161BMJG operational amplifier from Texas Instruments is an excellent choice for designers seeking to enhance the performance and integrity of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess