EN
  • EN
  • DE

VDA4210NTA

Part No VDA4210NTA
Manufacturer AnaSem
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103780-VDA4210NTA
Categories OEM Parts(T-Z)
Manufacturer AnaSem
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VDA4210NTA CAD Model

Description

The VDA4210NTA is an N-Channel enhancement mode power MOSFET from AnaSem, designed for efficient power switching applications. This MOSFET boasts a low on-resistance (Rds(on)), minimizing conduction losses and improving overall system efficiency. Its fast switching speed reduces switching losses, making it ideal for high-frequency applications. The device comes in a surface mount package for ease of assembly and efficient heat dissipation.

Applications

  • Synchronous Rectification
  • DC-DC converters in telecom and datacom systems
  • Power management in notebook computers
  • Battery chargers
  • Motor control circuits

Features

  • N-Channel Enhancement Mode MOSFET
  • Low On-Resistance (Rds(on))
  • Fast Switching Speed
  • Surface Mount Package
  • Avalanche Rated
  • Lead-Free and RoHS Compliant

Benefits

  • High Efficiency: Minimizes power losses due to low Rds(on) and fast switching speed.
  • Reduced Heat Dissipation: Low Rds(on) reduces heat generation, improving system reliability.
  • Compact Design: Surface mount package allows for smaller and more efficient circuit layouts.
  • Enhanced Reliability: Avalanche rating ensures robustness in demanding applications.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.

Technical Specifications

While exact specifications should be verified from the datasheet, typical characteristics for this type of MOSFET include:

  • Drain-Source Voltage (Vds): 100V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 12A
  • On-State Resistance (Rds(on)): 0.04 Ohms (typical)
  • Gate Charge (Qg): 12 nC (typical)
  • Operating Temperature Range: -55°C to +175°C

The VDA4210NTA is a reliable and efficient power MOSFET suitable for various power switching applications. Its low on-resistance, fast switching speed, and surface mount package make it an excellent choice for modern electronic designs where efficiency, size, and reliability are crucial. The avalanche rating provides added protection against voltage spikes, enhancing the overall robustness of the application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,130+ $0.0443 $50.0590
2,750+ $0.0364 $100.1000
4,265+ $0.0352 $150.1280
5,870+ $0.0341 $200.1670
7,580+ $0.0330 $250.1400
10,170+ $0.0295 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980 pieces
MOQ: 1130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess