EN
  • EN
  • DE

TLE2074MJB

Part No TLE2074MJB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 40V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 20 pA
Voltage - Input Offset 490 µV
Current - Supply 3.1mA (x4 Channels)
Current - Output / Channel 48 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 38 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686663-TLE2074MJB
Ultra Librarian 3D Model Ultra Librarian TLE2074MJB CAD Model

Description

The TLE2074MJB from Texas Instruments is a high-performance, quad operational amplifier designed to offer a blend of high speed, precision, and low noise performance. This operational amplifier is part of the Excalibur low-noise series and is optimized for a wide range of applications, including professional audio equipment, instrumentation, and active filters.

Key Features

  • Low Noise: The TLE2074MJB boasts an ultra-low noise figure, making it ideal for applications requiring high signal integrity.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes and high-frequency signals with ease.
  • Low Total Harmonic Distortion (THD): Ensures clean amplification of audio signals, preserving the quality and clarity of the original input.
  • High Output Drive Capability: Capable of driving high levels of current, making it suitable for a variety of loads.
  • Single or Split Supply Operation: Provides flexibility in power supply design, allowing for operation from a single supply or split supplies.

Applications

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Analog Signal Conditioning

Technical Specifications

  • Number of Channels: 4
  • Supply Voltage Range (Single Supply): 4.5V to 36V
  • Supply Voltage Range (Dual Supplies): ±2.25V to ±18V
  • Slew Rate: Typically 16 V/µs
  • Input Noise Voltage: Typically 9 nV/√Hz at f = 1 kHz
  • Input Offset Voltage: Typically 3 mV
  • Operating Temperature Range: -55°C to 125°C
  • Package Type: Ceramic DIP (CDIP)

The TLE2074MJB is a reliable and high-quality choice for professionals seeking an operational amplifier that delivers exceptional performance without compromising on sound or signal integrity. Texas Instruments' commitment to innovation and quality makes the TLE2074MJB a preferred component for demanding audio and instrumentation applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0713 $84.1426
3+ $34.5200 $103.5600
5+ $33.4413 $167.2065
7+ $32.3625 $226.5375
8+ $31.2838 $250.2704
11+ $28.0475 $308.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess