EN
  • EN
  • DE

TLE2071MJGB

Part No TLE2071MJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269335-TLE2071MJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2071MJGB CAD Model

Description

Product Overview: TLE2071MJGB by Texas Instruments

The TLE2071MJGB is a high-performance, single-supply operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This precision op-amp is part of the TLE207x series, renowned for its improved versions of the industry-standard TL07x and TL08x biFET family.

Boasting a JFET-input, the TLE2071MJGB offers users a slew of advantages, including low input bias currents, high input impedance, and reduced effect of input bias and offset currents over temperature compared to standard bipolar input op-amps. This makes the TLE2071MJGB an excellent choice for applications requiring high-accuracy analog processing, such as test equipment, high-fidelity audio preamplifiers, and precision filters.

The device operates over a wide supply range of ±4V to ±15V, making it versatile for both single and split-supply operations. Its high slew rate of 16V/μs and a wide bandwidth of 5.9MHz ensure that the op-amp can handle a variety of dynamic signals with minimal distortion. Additionally, the TLE2071MJGB features a low total harmonic distortion (THD), which is critical for high-fidelity audio applications.

Texas Instruments has engineered the TLE2071MJGB with built-in ESD-protection circuits, which safeguard the device from electrostatic discharges, thereby enhancing its reliability and longevity in harsh environments. The device is also available in a variety of packages, including the standard 8-pin DIP, which provides ease of integration into existing circuit designs.

The TLE2071MJGB is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. Its performance is optimized for low-noise operation, with a typical input noise voltage of 11nV/√Hz at f = 1kHz, which is crucial for precision measurement and sensor applications.

In summary, the TLE2071MJGB from Texas Instruments is a high-quality, flexible op-amp that delivers exceptional performance in a wide range of applications. Its robust design, combined with TI's commitment to quality, makes it a reliable choice for designers looking to enhance the accuracy and efficiency of their analog circuits.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9980 $68.9940
6+ $18.8702 $113.2212
9+ $18.2805 $164.5245
12+ $17.6908 $212.2896
15+ $17.1011 $256.5165
20+ $15.3320 $306.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess