Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 4V at 4A, 20A
Current - Collector Cutoff (Maximum) 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 15 at 10A, 4V
Maximum Power 150W
Frequency - Transition 200kHz
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N3772
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1123784-2N3772
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3772 CAD Model

Description

The 2N3772 is a high-power NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This transistor is well-suited for a wide range of applications that require robust performance, including power switching and amplifier circuits. It is commonly utilized in linear and switching applications, making it a versatile component for designers and engineers.

Key Features

  • High Power Dissipation: With the capability to dissipate high levels of power, the 2N3772 is ideal for handling substantial power loads in electronic circuits.
  • High Current Handling: This transistor can manage significant current, with a collector current (Ic) rating of up to 20A, allowing it to drive large loads.
  • Voltage Ratings: It features a collector-emitter voltage (Vceo) of 60V, ensuring stable operation in various circuit configurations.
  • Complementary PNP Type: The 2N3772 has a complementary PNP type available, providing flexibility in designing push-pull amplifier configurations.
  • TO-3 Metal Case: Encased in a TO-3 metal package, the 2N3772 ensures excellent heat dissipation and robustness, which is crucial for high-power applications.

Applications

The 2N3772 transistor finds its use in a broad array of applications due to its high power and current handling capabilities. Some common applications include:

  • Linear power amplifiers
  • Switching power supplies
  • Motor control circuits
  • Power inverters
  • Regulators

Reliability and Performance

STMicroelectronics is dedicated to providing components that meet the highest standards of reliability and performance. The 2N3772 is built to offer consistent performance even under challenging conditions. Its robust design and construction make it a reliable choice for demanding power applications in industrial, commercial, and consumer electronics.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product guides.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 30V 0.1A SOT-23
Need more? Email Us
ECAD model for BC849C-TP
ON Semiconductor
TRANS NPN 25V 0.5A TO92 / Trans GP BJT NPN 25V 0.5A 625mW 3-Pin TO-92 Box
Need more? Email Us
ECAD model for MPS6560G
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Fairchild/ON Semiconductor
Trans Darlington NPN 60V 4A 40000mW 3-Pin(3+Tab) TO-126 Rail / TRANS NPN DARL 60V 4A TO126
Need more? Email Us
ECAD model for MJE801STU
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans GP BJT PNP 300V 8A 80000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS PNP 300V 8A TO220AB
Need more? Email Us
ECAD model for MJE5850G
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 250V 16A TO247
Lowest to $8.7966
ECAD model for MJW21196G

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention