EN
  • EN
  • DE

TLE2071AM

Part No TLE2071AM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269331-TLE2071AM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2071AM CAD Model

Description

Texas Instruments TLE2071AM Precision Operational Amplifier

The TLE2071AM from Texas Instruments is a high-performance, single-supply operational amplifier that offers a blend of flexibility, reliability, and precision, making it an ideal choice for a wide range of applications. The device is part of the Excalibur low-noise, high-speed operational amplifier family that uses Texas Instruments' advanced LinCMOS™ process.

Key Features:

  • Low Noise: The TLE2071AM offers a low-noise performance which is essential for applications requiring high signal fidelity and minimal signal distortion.
  • High Output Drive Capability: This operational amplifier can drive loads as low as 600 ohms, making it suitable for audio applications and other systems that require a high drive capacity.
  • Wide Supply Range: It operates on a wide supply range of ±4.5 V to ±18 V, or from 9 V to 36 V in single-supply mode, providing flexibility in a variety of power environments.
  • Low Power Consumption: The device is designed to consume low power without compromising performance, which makes it suitable for battery-powered devices and energy-efficient applications.
  • Enhanced Performance: The TLE2071AM is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the TLE2071AM allows it to be used in a multitude of applications including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Industrial Process Controls
  • High-Quality Audio Amplification

Package and Quality:

The TLE2071AM comes in various package options including the standard 8-pin PDIP, SOIC-8, and TSSOP-8, providing flexibility in design for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality and reliable products, ensuring long-term performance for critical applications.

In conclusion, the TLE2071AM operational amplifier from Texas Instruments stands out as a superior choice for designers who require a combination of precision, low noise, and high output drive capability in their applications.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9147 $58.9147
3+ $48.3402 $145.0206
4+ $46.8296 $187.3184
5+ $45.3190 $226.5950
6+ $43.8083 $262.8498
8+ $39.2764 $314.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess