EN
  • EN
  • DE

ES1J-TP

Part No ES1J-TP
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 1A DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.35V @ 1A
Speed Fast Recovery =< 500ns > 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage @ Vr 5µA @ 600V
Capacitance @ Vr F 45pF @ 4V 1MHz
Mounting Style SMD/SMT
Package DO-214AC SMA
Manufacturer Device Package DO-214AC (HSMA)
Operating Temperature - Junction -50°C ~ 150°C
Win Source Part Number 066606-ES1J-TP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES1J-TP CAD Model

Description

The ES1J-TP from Microchip Technology is a high-efficiency, surface-mount Super Fast Rectifier designed to meet the rigorous demands of today's electronic devices. This rectifier is part of Microchip's portfolio of semiconductors that provide robust performance for a wide range of applications. The ES1J-TP is particularly well-suited for use in power management tasks where fast switching and reliability are paramount.

Key Features

  • High Current Capability: With a forward current of 1A, the ES1J-TP is capable of handling a high amount of current, making it suitable for various power-intensive applications.
  • Super Fast Recovery Time: The device boasts a recovery time of 35ns, providing efficient operation in circuits that require quick switching capabilities.
  • High Surge Capacity: It can withstand surge events, ensuring durability and long-term reliability in harsh conditions.
  • Low Forward Voltage Drop: The low voltage drop across the device during conduction minimizes energy loss and improves overall efficiency.
  • Temperature Range: Operating within a junction temperature range of -55°C to 150°C, the ES1J-TP is designed to perform reliably in a variety of environmental conditions.

Applications

The versatility of the ES1J-TP rectifier makes it an ideal choice for a myriad of applications, including:

  • Power supply management in consumer electronics such as laptops, televisions, and gaming consoles.
  • Automotive systems that require reliable power conversion under variable conditions.
  • Industrial machinery where stable power is necessary for precision operations.
  • Telecommunications equipment that relies on consistent power delivery for data integrity.

Package and Quality Assurance

The ES1J-TP comes in a compact DO-214AC package, making it suitable for high-density circuit designs. Microchip Technology ensures that each rectifier is rigorously tested for quality and performance, adhering to industry standards for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess