EN
  • EN
  • DE
  • IT

TLE2062BCDR

Part No TLE2062BCDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269304-TLE2062BCDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2062BCDR CAD Model

Description

The TLE2062BCDR is a high-performance, dual operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the Excalibur low-power series and is specifically engineered to deliver a balance of low power consumption and optimized AC performance.

Key Features

  • Low Power Consumption: The TLE2062BCDR is designed for applications that require efficient power usage without compromising on performance, making it ideal for battery-powered devices.
  • High Output Drive: It is capable of delivering a high output current, which allows it to drive capacitive loads effectively, a crucial feature for driving analog-to-digital converters (ADCs) and other high-capacitance inputs.
  • Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating designs that require flexibility in terms of input power.
  • Low Input Bias Current: The device features a low input bias current, which is essential for high-impedance sensor applications and precision circuits.
  • Enhanced AC Performance: TI's Excalibur process technology enables the TLE2062BCDR to offer improved AC characteristics, including bandwidth and slew rate, compared to standard op-amps, making it suitable for audio processing, active filters, and fast signal conditioning.

Applications

The TLE2062BCDR's combination of low power and high accuracy makes it well-suited for a wide range of applications, including:

  • Portable Instrumentation
  • Active Filters
  • Audio Electronics
  • Sensor Interfaces
  • Data Acquisition Systems
  • Process Control

Package and Quality

The TLE2062BCDR comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, and this product is no exception. It is designed to meet or exceed the reliability and performance expectations of industrial and commercial applications.

Conclusion

In summary, the TLE2062BCDR from Texas Instruments is a versatile, dual operational amplifier that offers an excellent balance of power efficiency and enhanced AC performance. Whether for professional-grade audio equipment, precision instrumentation, or any application requiring reliable op-amp functionality, the TLE2062BCDR stands out as a robust choice.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess