EN
  • EN
  • DE

TLE2027AMJG

Part No TLE2027AMJG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, High-Speed Precision Single Operational Amplifier 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Common Mode Rejection Ratio 117 dB
Gain Bandwidth Product 13 MHz
Height 5.08 mm
Input Bias Current 90 nA
Input Offset Voltage (Vos) 25 µV
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 19 V
Max I/O Voltage 25 µV
Max Operating Temperature 125 °C
Max Power Dissipation 1.05 W
Max Supply Voltage 19 V
Min Dual Supply Voltage 4 V
Min Operating Temperature -55 °C
Nominal Gain Bandwidth Product 13 MHz
Number of Channels 1
Number of Elements 1
Number of Pins 8
Packaging Rail/Tube
Power Dissipation 1.05 W
Radiation Hardening No
RoHS Compliant
Slew Rate 2.8 V/µs
Thickness 4.57 mm
Voltage Gain 153.06 dB
Width 6.67 mm
Win Source Part Number 1160176-TLE2027AMJG
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2027AMJG CAD Model

Description

The TLE2027AMJG by Texas Instruments is a high-performance, precision operational amplifier designed to meet the rigorous demands of a wide range of industrial, automotive, and consumer applications. This op-amp is part of Texas Instruments' Excalibur low-noise operational amplifier series and is known for its excellent stability and low distortion characteristics.

Key Features

  • Low Noise Performance: The TLE2027AMJG boasts an ultra-low noise density, making it ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High Output Drive Capability: This op-amp can drive high levels of current, allowing it to power a wide range of loads without compromising signal quality.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and ensuring compatibility with both single-supply and split-supply operations.
  • High Precision: With its low input offset voltage and high gain bandwidth product, the TLE2027AMJG provides precise signal amplification, ensuring accurate signal processing in critical applications.
  • Robust Design: The device is encapsulated in a durable metal can (TO-99 package) which offers superior thermal performance and resistance to environmental factors.

Applications

The TLE2027AMJG is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • High-fidelity audio equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional mixing consoles
  • Analog devices requiring high accuracy and low noise

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLE2027AMJG is no exception and has undergone rigorous testing to ensure it meets the highest standards of reliability and performance. Its robust design and superior electrical characteristics make it a reliable choice for engineers and designers looking for an op-amp that will perform consistently across a range of conditions.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to access comprehensive documentation for the TLE2027AMJG operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess