EN
  • EN
  • DE

TLE2022BMJGB

Part No TLE2022BMJGB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Low-Power, Precision Dual Operational Amplifier 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 90 dB
Gain Bandwidth Product 1.7 MHz
Height 5.08 mm
Input Bias Current 70 nA
Input Offset Voltage (Vos) 250 µV
Lead Free Contains Lead
Length 9.6 mm
Max Dual Supply Voltage 20 V
Max I/O Voltage 250 µV
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 1.7 MHz
Number of Channels 2
Number of Elements 2
Number of Pins 8
Packaging Rail/Tube
Power Dissipation 1.05 W
Radiation Hardening No
RoHS Compliant
Slew Rate 0.5 V/µs
Thickness 4.57 mm
Voltage Gain 123.52 dB
Width 6.67 mm
Win Source Part Number 998640-TLE2022BMJGB
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLE2022BMJGB CAD Model

Description

The TLE2022BMJGB from Texas Instruments is a high-precision operational amplifier that offers an ideal balance of low noise and low input bias currents. Engineered for a broad range of applications, this operational amplifier is housed in a robust package, ensuring reliable performance in various environments.

Key Features:

  • High Precision: With its precision specifications, the TLE2022BMJGB ensures accurate signal amplification, making it suitable for measurement and instrumentation applications.
  • Low Noise: The device boasts a low-noise design, which minimizes the impact of unwanted signals, thus preserving the integrity of the original input.
  • Low Input Bias Current: The low input bias current reduces errors in applications with high source impedances, enhancing the overall accuracy of the system.
  • Robust Design: The operational amplifier's robust package is designed to withstand harsh conditions, ensuring consistent performance and a long operational lifespan.
  • Versatile Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Applications:

The TLE2022BMJGB is suitable for a wide array of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Analog processing
  • Sensor amplification and conditioning
  • Professional audio equipment
  • Medical equipment

Product Specifications:

Parameter Value
Number of Channels 1
Input Offset Voltage Typically 0.5 µV
Input Bias Current Typically 2 nA
Supply Voltage Range ±4.5V to ±18V
Operating Temperature Range -55°C to +125°C

With its combination of precision, low noise, and robustness, the TLE2022BMJGB operational amplifier from Texas Instruments is an excellent choice for designers seeking a reliable component for their high-performance circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess