The TLE2021MD is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the TLE202x series, which are known for their low offset voltage and drift, high input impedance, and low power consumption, making them ideal for a wide range of applications.
Key Features
- Low Offset Voltage: The TLE2021MD boasts a remarkably low offset voltage, which ensures accuracy in signal amplification and makes it suitable for precision applications.
- Low Drift: With its low voltage drift over temperature, the TLE2021MD provides stable performance across a range of operating conditions.
- High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
- Low Power Consumption: Designed for efficiency, the TLE2021MD consumes minimal power, which is crucial for battery-powered and portable devices.
Applications
The TLE2021MD is versatile and can be used in various applications, including:
- Test equipment
- Data acquisition systems
- Analog processing
- Instrumentation
- Medical devices
Quality and Reliability
Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TLE2021MD is no exception, offering consistent performance and a long operational lifespan. It is available in an 8-pin SOIC package, which is suitable for automated assembly processes and is compatible with standard PCB layouts.
Technical Specifications
Parameter
Value
Supply Voltage Range
±4.5V to ±18V
Offset Voltage
500 µV (max)
Input Bias Current
20 nA (typical)
Operating Temperature Range
0°C to +70°C
With its precision performance and Texas Instruments' reputation for quality, the TLE2021MD is an excellent choice for your next design project requiring a reliable and accurate operational amplifier.