EN
  • EN
  • DE

ST92T195D7

Part No ST92T195D7
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 48-96 Kbyte ROM HCMOS MCU WITH ON-SCREEN DISPLAY AND TELETEXT DATA SLICER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260489-ST92T195D7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92T195D7 CAD Model

Description

The ST92T195D7 is a sophisticated microcontroller unit (MCU) designed by STMicroelectronics, tailored for automotive and industrial applications. This high-performance MCU is built on a reliable and efficient architecture that ensures seamless operation even in demanding conditions.

Key Features

  • Core: The ST92T195D7 is equipped with a robust 8/16-bit ST9 core, offering a perfect balance between processing power and energy efficiency.
  • Memory: It comes with ample integrated memory, including flash memory for program storage and RAM for data processing, facilitating advanced operations and multitasking.
  • Clock Speed: The device operates at a clock speed that optimizes performance and power consumption, making it suitable for a wide range of time-sensitive applications.
  • I/O Ports: A variety of input/output ports are available, providing excellent interfacing capabilities with other components and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Temperature Range: The MCU is designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.
  • Supply Voltage: It supports a flexible supply voltage range, accommodating different power supply specifications.
  • Package: The ST92T195D7 is available in a robust package that ensures easy integration into circuit boards and provides protection against physical and environmental stress.

Applications

The ST92T195D7 microcontroller is well-suited for an array of applications, particularly in the automotive sector where it can be used for engine management, body control modules, and in-car entertainment systems. Additionally, its robust design makes it ideal for industrial control systems, home automation, and other applications requiring a reliable MCU with a comprehensive set of features.

Conclusion

With its powerful core, extensive memory, and versatile I/O options, the ST92T195D7 from STMicroelectronics represents a reliable and efficient solution for developers looking to create advanced electronic systems. Its robustness and adaptability make it an excellent choice for both automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess