Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108482-TLC7705QDR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC7705QDR CAD Model

Description

The Texas Instruments TLC7705QDR is a quintessential component in the realm of power management ICs, designed to ensure the stability and reliability of electronic systems. This voltage supervisor IC is engineered to monitor the supply voltage of microprocessors (µP) or digital systems, providing a crucial safeguard against power failures or low voltage conditions that could lead to system errors or data corruption.

This device is part of the TLC77xx family, which is known for its precision over temperature and with time. It features a programmable reset delay time, which can be set by the user through an external capacitor. This flexibility allows designers to tailor the reset timing to suit specific system requirements, enhancing the adaptability of the TLC7705QDR to a variety of applications.

The TLC7705QDR operates over a wide supply voltage range, typically from 1.1V to 18V, which makes it suitable for use in systems with different power levels. The device's low supply current of 15 µA (typical) ensures minimal impact on the overall power consumption of the system, making it an energy-efficient choice for battery-operated devices.

Packaged in an 8-pin SOIC form factor, the TLC7705QDR offers a compact solution that is easy to integrate into a broad array of designs. Its active-low RESET output remains asserted until the supply voltage reaches the reset threshold level and then maintains stability for the programmable delay time. This ensures that the system has sufficient time to stabilize before the processor starts or resumes operation.

The TLC7705QDR is an ideal component for use in applications such as computers, controllers, intelligent instruments, and critical µP power monitoring. Its robust design and precise voltage monitoring capabilities make it a trusted ally in preserving system integrity under adverse power conditions.

By incorporating the TLC7705QDR into their designs, engineers can enhance system reliability, prevent data loss, and ensure a smooth operation, making it a valuable addition to any power-sensitive electronic application.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention