EN
  • EN
  • DE

TLC7528CN

Part No TLC7528CN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DUAL 8-BIT MLTPLY DAC 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5 V to 15 V
Digital Supply Voltage 5 V to 15 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 032733-TLC7528CN
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian TLC7528CN CAD Model

Description

The TLC7528CN is a precision dual 8-bit digital-to-analog converter (DAC) designed by Texas Instruments, known for its reliability and performance in a wide range of applications. This integrated circuit is capable of converting digital values to analog outputs with high accuracy and speed, making it an ideal choice for applications requiring precise and rapid analog signal generation.

Key Features:

  • Resolution: The TLC7528CN provides an 8-bit resolution for each DAC, ensuring fine granularity in the analog output.
  • Dual DACs: Equipped with two independent DAC channels, this device allows for simultaneous output of two analog signals.
  • Multiplying Input: The multiplying feature enables direct modulation of the analog output, which can be used for waveform generation or amplitude modulation.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various system power requirements.
  • Flexible Reference Inputs: The DACs have separate reference inputs, which provide flexibility in setting the full-scale output voltage.
  • Fast Settling Time: The device boasts a fast settling time, essential for applications that require quick response times.
  • Monotonicity: The DAC outputs are guaranteed to be monotonic, providing stable and predictable performance.
  • Package: It comes in a DIP (Dual In-line Package), which is suitable for through-hole mounting and easy integration into a variety of circuit boards.

Applications:

The TLC7528CN is versatile and can be used in a broad array of applications such as:

  • Digital signal processing (DSP)
  • Automated test equipment
  • Robotics and control systems
  • Motor control
  • Audio applications
  • Waveform generation

With its robust feature set and Texas Instruments' reputation for high-quality components, the TLC7528CN is an excellent choice for designers and engineers looking to incorporate reliable DAC functionality into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess