EN
  • EN
  • DE

TLC7524EN

Part No TLC7524EN
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8 BIT MULTIPLYING 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 1
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Analog Supply Voltage 5V, 14.5 V to 15.5 V
Digital Supply Voltage 5V, 14.5 V to 15.5 V
INL/DNL (LSB) ±0.5 (Max), ±2.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-PDIP
Win Source Part Number 1108463-TLC7524EN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC7524EN CAD Model

Description

The TLC7524EN is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, automotive, and consumer electronics. This integrated circuit provides a cost-effective solution for digital-to-analog conversion, featuring an 8-bit resolution that ensures adequate performance for a wide range of applications.

Key Features

  • Resolution: The TLC7524EN offers an 8-bit resolution, providing 256 distinct analog output levels which allow for fine-grained control of the analog output.
  • Interface: It comes with a simple, easy-to-use digital interface that is compatible with most microprocessors and digital systems, making it straightforward to integrate into a variety of designs.
  • Update Rate: This DAC features a fast settling time, enabling high-speed operations which are essential for applications requiring quick response times.
  • Voltage Supply: The device operates on a wide range of supply voltages, from 4.5V to 15.5V, making it versatile for use in different system configurations.
  • Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Package: The TLC7524EN is available in a DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of use in prototyping and manufacturing.

Applications

The versatility of the TLC7524EN makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Portable instrumentation
  • Data acquisition systems
  • Digital signal processing
  • Process control systems
  • Audio applications

Quality and Reliability

As with all Texas Instruments products, the TLC7524EN is manufactured to the highest quality standards. Its reliability is backed by Texas Instruments' rigorous testing and quality assurance processes, ensuring that it meets the stringent requirements of the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4278 $56.5668
13+ $7.7356 $100.5628
21+ $7.4939 $157.3719
28+ $7.2521 $203.0588
36+ $7.0104 $252.3744
48+ $6.2852 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess