EN
  • EN
  • DE

1SMA5945BT3

Part No 1SMA5945BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 1.5W SMA / Zener Diode 68 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number 1SMA5945
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 5,000
Win Source Part Number 1324846-1SMA5945BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5945BT3 CAD Model

Description

Product Overview: 1SMA5945BT3 from ON Semiconductor

The 1SMA5945BT3 is a robust surface-mount Zener diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode offers a 1.5 Watt power dissipation, which makes it an excellent choice for voltage regulation and protection purposes in a variety of electronic applications.

Key Features

  • Voltage Range: The 1SMA5945BT3 comes with a wide voltage range of 3.3V to 33V, providing flexibility for different circuit requirements.
  • Power Dissipation: With a power rating of 1.5 Watts, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Package: Encased in a SMA package, it is designed for automated surface-mount assembly, which is ideal for high-volume production.
  • Thermal Resistance: The device features low thermal resistance, ensuring efficient heat dissipation during operation.
  • Surge Capability: It can handle surge currents, providing additional protection against voltage spikes and transients.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation.

Applications

The 1SMA5945BT3 is suitable for a diverse range of applications, including:

  • Voltage regulation in consumer electronics
  • Protection circuits in telecom systems
  • Power management solutions in industrial equipment
  • Backup power supplies and battery chargers

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable components. The 1SMA5945BT3 Zener diode is no exception, as it is designed to meet stringent industry standards. With its robust construction and ON Semiconductor's dedication to quality, this Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution.

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official ON Semiconductor datasheets and product documentation available on the company's website.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8487 $50.9220
145+ $0.6964 $100.9780
225+ $0.6747 $151.8075
310+ $0.6529 $202.3990
400+ $0.6311 $252.4400
535+ $0.5658 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,198 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess