EN
  • EN
  • DE

TLC5970RHPR

Part No TLC5970RHPR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 150MA 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 10V
Maximum Supply Voltage 36V
Output Voltage 17V
Channel Output Current 150mA
Frequency 20MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-EP (6x6)
Win Source Part Number 141763-TLC5970RHPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5970RHPR CAD Model

Description

The TLC5970RHPR is a highly versatile LED driver integrated circuit from Texas Instruments, designed to cater to a wide range of lighting and display applications. This sophisticated device is capable of driving up to 12 LEDs with an extended range of current settings, ensuring precise control over brightness and color mixing for advanced lighting solutions.

Key Features

  • 12-Channel Output: Each of the 12 output channels can be independently controlled, making the TLC5970RHPR ideal for intricate LED configurations.
  • Enhanced Spectrum PWM: The device employs a high-resolution 16-bit PWM (Pulse Width Modulation) for each channel, providing smooth and consistent dimming capabilities.
  • Dot Correction: With 7-bit dot correction, users can calibrate the brightness of each LED to compensate for variations in color or intensity, ensuring uniform output across the array.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device and connected LEDs from overheating, enhancing the longevity of the system.
  • Flexible Power Supply: The TLC5970RHPR operates on a power supply range from 3.0V to 5.5V, accommodating various power sources and system requirements.
  • Robust Communication: The device supports a two-wire serial interface for communication, allowing for easy integration into existing systems.

Applications

The TLC5970RHPR is suited for a multitude of applications including, but not limited to, architectural lighting, display backlighting, signage, and decorative lighting. Its precision control makes it an excellent choice for professional-grade lighting systems that require fine-tuned color and brightness settings.

Package and Quality

Packaged in a VQFN (Very Thin Quad Flat Non-Leaded) package, the TLC5970RHPR is designed for space-saving and efficient thermal performance. Texas Instruments ensures high-quality and reliability, making this LED driver a trusted component in any lighting project.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1899 $51.0384
39+ $2.6174 $102.0786
60+ $2.5356 $152.1360
82+ $2.4538 $201.2116
106+ $2.3720 $251.4320
142+ $2.1266 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess