EN
  • EN
  • DE

TLC59581RTQR

Part No TLC59581RTQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER 48CH 56QFN / 48-Channel, 16-Bit ES-PWM LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 48
Voltage - Supply (Min) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 10V
Current - Output / Channel 25mA
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803908-TLC59581RTQR
Ultra Librarian 3D Model Ultra Librarian TLC59581RTQR CAD Model

Description

Product Overview: Texas Instruments TLC59581RTQR LED Driver

The TLC59581RTQR is a state-of-the-art LED driver IC from Texas Instruments, designed to efficiently control and drive LED arrays. This sophisticated piece of technology is an ideal solution for LED display applications, including large-scale video displays, advertising panels, and decorative lighting. With its high-performance capabilities, the TLC59581RTQR ensures exceptional brightness and color accuracy for a wide range of LED lighting projects.

Key Features

  • Channel Count: The TLC59581RTQR boasts an impressive 48 constant-current sink channels, providing extensive control for multi-LED configurations.
  • Current Capability: Each channel can sink up to 60 mA of current, with a maximum current capability of 120 mA for enhanced brightness and intensity.
  • Grayscale Control: It offers 65,536 grayscale PWM control, enabling precise brightness adjustments and smooth transitions for dynamic lighting effects.
  • Error Detection: The device includes LED open detection, which helps to identify and address any malfunctioning or disconnected LEDs, ensuring consistent performance across the array.
  • Thermal Protection: With built-in thermal shutdown protection, the TLC59581RTQR is safeguarded against overheating, enhancing its reliability and lifespan.

Technical Specifications

  • Supply Voltage: The driver operates on a supply voltage range of 3.0V to 5.5V, making it versatile for various LED lighting systems.
  • Output Voltage: It supports an output voltage of up to 17V, which is suitable for driving multiple LEDs in series.
  • Communication: The device uses a serial interface for data input, allowing for easy integration with microcontrollers or other control units.
  • Packaging: The TLC59581RTQR comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

With its robust feature set, the TLC59581RTQR is perfect for a variety of LED driving applications, including:

  • Full-color LED displays
  • Monochromatic and RGB LED signage
  • Channel letter lighting
  • Architectural and decorative lighting
  • Professional stage and studio lighting

In conclusion, the Texas Instruments TLC59581RTQR LED driver is a versatile and reliable choice for designers and engineers looking to create sophisticated LED lighting solutions. Its combination of high channel count, precise control, and protective features ensures top-notch performance for a wide array of LED applications.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9937 $55.9496
18+ $5.7384 $103.2912
27+ $5.5591 $150.0957
38+ $5.3797 $204.4286
49+ $5.2004 $254.8196
65+ $4.6625 $303.0625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess