EN
  • EN
  • DE

TLC5948DBQ

Part No TLC5948DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 60MA 24SSOP / LED Driver IC 16 Output Linear Shift Register Dimming 60mA 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 10V
Current - Output / Channel 60mA
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number TLC594
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1320309-TLC5948DBQ
Ultra Librarian 3D Model Ultra Librarian TLC5948DBQ CAD Model

Description

Texas Instruments TLC5948DBQ LED Driver IC

The Texas Instruments TLC5948DBQ is a state-of-the-art LED driver integrated circuit that is designed to manage and drive LEDs with precision and efficiency. This powerful IC is ideal for a wide range of applications, including automotive lighting, display backlighting, and general-purpose LED illumination.

The TLC5948DBQ comes in a compact 30-pin TSSOP (DBQ) package, making it suitable for space-constrained applications. It supports a 16-channel, 12-bit PWM (Pulse Width Modulation) output, which enables fine control over the brightness levels of connected LEDs. This high resolution ensures smooth and flicker-free dimming capabilities, essential for applications that require varying light intensity levels.

One of the standout features of the TLC5948DBQ is its integrated grayscale PWM LED driver, which provides a constant-current sink for each channel. This not only simplifies the design by eliminating the need for external resistors but also ensures consistent brightness and color accuracy across all LEDs, even when the supply voltage varies.

The device supports a wide range of input voltages, from 3.0V to 5.5V, and offers a maximum output current of 120 mA per channel. This flexibility makes it a versatile choice for various LED driving requirements. Additionally, the TLC5948DBQ includes features such as open-load, short-circuit, and thermal shutdown protection, enhancing the reliability and safety of the end application.

For ease of use and integration, the TLC5948DBQ can be controlled via a simple serial interface, which allows for straightforward connection to microcontrollers or other control units. The IC also has a built-in auto-increment function for the serial interface, which reduces the amount of data required to update the LED settings and minimizes the communication overhead.

Overall, the Texas Instruments TLC5948DBQ represents a robust and flexible solution for advanced LED driving applications, offering designers a high degree of control, efficiency, and protection for their lighting systems.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess