EN
  • EN
  • DE

PIC18F442-I/L

Part No PIC18F442-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 792090-PIC18F442-I/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F442
Introduction Date June 29, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F442-I/L CAD Model

Description

Microchip Technology's PIC18F442-I/L Microcontroller

The PIC18F442-I/L is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This 8-bit MCU is part of the renowned PIC18F family, known for its advanced RISC architecture, which enables fast and efficient processing capabilities. The device is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB mounting, and operates within an industrial temperature range of -40°C to +85°C.

Key Features:

  • Enhanced Flash Memory: With 16KB of programmable flash memory, the PIC18F442-I/L offers ample space for complex applications and the flexibility of self-programming with a write-erase cycle endurance of 100,000 cycles.
  • High-Performance CPU: The device boasts a CISC architecture with 75 instructions, most of which are single-cycle execution, resulting in a throughput nearing 10 million instructions per second (MIPS) at 10 MHz.
  • Rich Peripheral Set: This MCU includes 256 bytes of EEPROM, 1.5KB of RAM, three timers, two capture/compare/PWM functions, a synchronous serial port (SSP) with SPI and I2C, a USART, and 10-bit, 8-channel Analog-to-Digital Converter (ADC) that contribute to its versatility in handling various tasks.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are supported, including a precision internal 4 MHz oscillator and an external oscillator with PLL for CPU speeds up to 40 MHz.
  • Comprehensive Development Support: Microchip provides a full suite of development tools, including software libraries, development boards, and in-circuit debuggers, to streamline the development process.
  • Robust Security Features: The PIC18F442-I/L incorporates features such as Watchdog Timer (WDT), brown-out reset, and extended watchdog timer (EWDT) to ensure reliable operation in unpredictable environments.

Applications:

The PIC18F442-I/L is adept for applications that require robust control capabilities and connectivity, such as industrial automation systems, automotive electronics, consumer electronics, and telecommunication systems. Its rich feature set and high-speed processing make it an ideal choice for designers looking to implement advanced algorithms and complex I/O operations in their products.

Overall, the PIC18F442-I/L from Microchip Technology is a powerful and versatile microcontroller that offers a perfect blend of performance, memory, and peripherals, tailored for sophisticated embedded systems that demand reliable and efficient operation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9866 $59.9330
12+ $9.8360 $118.0320
19+ $9.5288 $181.0472
26+ $9.2204 $239.7304
33+ $8.9131 $294.1323
44+ $7.9914 $351.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess