EN
  • EN
  • DE

TLC5946PWR

Part No TLC5946PWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction | IC LED DRIVER LIN 40MA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 40mA
Frequency 30MHz
Applications Backlight, Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TLC5946
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269166-TLC5946PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5946PWR CAD Model

Description

Texas Instruments TLC5946PWR LED Driver IC

The Texas Instruments TLC5946PWR is a highly versatile 16-channel LED driver integrated circuit designed for consistent and efficient control of LEDs. This advanced driver IC is ideal for applications requiring precise LED current control, such as LED displays, backlighting, and indicator lights for a wide range of products including consumer electronics, automotive, and industrial equipment.

Key Features

  • 16-Channel LED Driver: Each channel can be individually controlled, providing flexibility and precision for complex LED configurations.
  • 12-Bit (4096 Steps) Grayscale PWM Control: Offers smooth and fine dimming capabilities to create various lighting effects and intensities.
  • Error Detection: Features an error detection system that includes LED open detection and thermal error flag, ensuring reliable and safe operation.
  • Constant Current Sink: Delivers a constant current ranging from 5 mA to 120 mA per channel, enhancing LED performance and lifespan.
  • Flexible Power Supply: The device operates with a power supply voltage range between 3 V and 5.5 V, accommodating a variety of design requirements.
  • Dot Correction: The TLC5946PWR provides 6-bit (64 steps) dot correction to compensate for variations in LED brightness and color.

Technical Specifications

Parameter Value
Output Channel 16
Output Current per Channel 5 mA to 120 mA
Supply Voltage 3 V to 5.5 V
Grayscale Control 12-bit (4096 steps)
Dot Correction 6-bit (64 steps)
Package Type TSSOP-28

The TLC5946PWR is provided in a TSSOP-28 package, ensuring a compact footprint that is suitable for space-constrained applications. Its thermal shutdown feature also protects the device from overheating, making it a reliable choice for continuous and demanding operation. Whether you're designing a sophisticated LED display or simply in need of precise control for backlighting, the TLC5946PWR by Texas Instruments is an excellent solution that promises performance, versatility, and reliability.

You May Also Be Interested in

SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess