EN
  • EN
  • DE

TLC5942PWP

Part No TLC5942PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 7-Bit Dot Correction | IC LED DRIVER LIN 50MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 50mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC5942
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269155-TLC5942PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5942PWP CAD Model

Description

The Texas Instruments TLC5942PWP is a highly versatile, 16-channel LED driver designed to cater to a wide array of lighting and display applications. With its precision and flexibility, this driver is an ideal choice for engineers and designers looking to control complex LED arrays in their projects.

Key Features

  • 16-Channel Output: Each of the 16 output channels can be individually controlled, allowing for intricate designs and patterns in LED arrays.
  • 12-Bit (4096 Steps) Grayscale PWM Control: This feature ensures smooth and precise intensity control for each LED, enabling fine dimming and color mixing capabilities.
  • Error Detection: The TLC5942PWP includes an error detection system that monitors LED open-circuit and short-circuit conditions, providing increased reliability and safety in your applications.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, ensuring long-term stability and performance.
  • Dot Correction: The dot correction feature allows for adjustments in the brightness variations between LEDs, ensuring uniform output across the display or lighting setup.
  • Flexible Interface: The device can be controlled through a serial interface, making it easy to integrate into a variety of microcontroller or processor-based systems.
  • Power-Supply Voltage: The TLC5942PWP operates on a supply voltage ranging from 3.0 V to 5.5 V, accommodating various power sources and system requirements.
  • Packaging: The device is available in a HTSSOP (PWP) package, which is suitable for surface-mount technology and compact circuit designs.

Applications

The TLC5942PWP is well-suited for a variety of applications, including:

  • LED video displays
  • LED signboards
  • Architectural lighting
  • Channel letter lighting
  • Automotive interior or exterior lighting
  • General-purpose LED illumination

With its robust feature set and Texas Instruments' reputation for high-quality semiconductor products, the TLC5942PWP LED driver is a reliable and efficient solution for driving sophisticated LED systems.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7608 $52.6512
33+ $3.0858 $101.8314
51+ $2.9893 $152.4543
70+ $2.8929 $202.5030
90+ $2.7965 $251.6850
120+ $2.5072 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess