EN
  • EN
  • DE

TLC5940PWP

Part No TLC5940PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 120MA 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 089114-TLC5940PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5940PWP CAD Model

Description

The Texas Instruments TLC5940PWP is a highly versatile, 16-channel LED driver integrated circuit that is designed to cater to a wide range of lighting and display applications. This sophisticated piece of technology is an ideal solution for LED displays, backlighting, and other projects that require precise control of multiple LEDs.

Key Features:

  • 16 LED Channels: Each channel can be individually controlled with 4096 pulse-width modulation (PWM) grayscale levels, allowing for intricate and precise lighting effects.
  • Dot Correction: The TLC5940PWP includes a 6-bit (64 levels) dot correction feature for each channel to compensate for variations in LED brightness and color.
  • Flexible Control: Users can control the device through a serial interface with data shift rates up to 30 MHz, making it suitable for high-speed applications.
  • Thermal Protection: The device incorporates an automatic thermal shutdown feature, which helps prevent damage due to overheating.
  • Wide Voltage Range: It operates on a supply voltage ranging from 3.0 V to 5.5 V, perfect for various power supplies and logic levels.

Package and Quality:

The TLC5940PWP comes in a HTSSOP (Thin Shrink Small Outline Package) with PowerPad™, which not only reduces the footprint on your PCB but also enhances thermal performance. This package ensures efficient heat dissipation and reliable operation even under high current output scenarios.

Applications:

  • Full-Color LED Displays
  • Monochrome LED Displays
  • LED Signage and Channel Letters
  • LED Backlighting for LCD TVs, Monitors, and Automotive Displays
  • General LED Lighting Solutions

With its robust set of features and capabilities, the Texas Instruments TLC5940PWP stands out as a powerful tool for engineers and designers looking to push the boundaries of LED technology. Whether you're creating a dazzling light show or a subtle mood lighting system, this LED driver offers the flexibility and performance to bring your vision to light.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9751 $50.5767
36+ $2.7869 $100.3284
56+ $2.6927 $150.7912
80+ $2.5044 $200.3520
104+ $2.4103 $250.6712
130+ $2.3161 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess