Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series HiPerFAST
Packaging Tube
Part Status Obsolete(EOL)
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) @ Vge, Ic 2.7V @ 15V, 40A
Power - Max 200W
Switching Energy 850μJ (off)
Input Type Standard
Gate Charge 116nC
Td (on/off) @ 25°C 25ns/100ns
Test Condition 480V, 40A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 3.5ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package ISOPLUS247
Manufacturer Package ISOPLUS247
Win Source Part Number 1191209-IXGR40N60CD1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXGR40N60CD1
Introduction Date March 07, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXGR40N60CD1 CAD Model

Description

The IXYS IXGR40N60CD1 is a PT type IGBT designed for high-speed switching applications.

  • Type: PT IGBT.
  • Collector Current (Maximum): 75A.
  • Collector-Emitter Voltage Breakdown (Maximum): 600V.
  • Gate Charge: 116nC.
  • Reverse Recovery Time: 3.5ns.
  • Power Rating: 200W.
  • Package: Through-hole ISOPLUS247.
  • Operating Temperature: -55°C to 150°C.
  • Status: Obsolete (EOL).
  • Popularity: Medium.
  • Supply/Demand: Limited.

You May Also Be Interested in

Fairchild/ON Semiconductor
600V, 20A Field Stop IGBT
Lowest to $1.4920
ECAD model for FGP20N60UFD
Powerex Inc.
Nch IGBT for STROBE FLASHER
Lowest to $2.2552
ECAD model for CY25AAJ-8F
Infineon Technologies
Low Loss DuoPack : IGBT in Trench and Fieldstop technology with soft, fast recovery anti-parallel EmCon HE diode
Lowest to $0.6467
ECAD model for IKA06N60T
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $3.5768
ECAD model for FGAF40N60UFD
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 78A 370W TO220AB
Need more? Email Us
ECAD model for IRGB30B60K
Infineon Technologies
Fast IGBT in NPT-technology
Lowest to $1.8278
ECAD model for SGP06N60
Renesas Electronics America
Need more? Email Us
ECAD model for RJP6055DPP-90
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045
ON Semiconductor
IGBT - Inverter Welding
Lowest to $3.2327
ECAD model for NGTB50N65S1WG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention