EN
  • EN
  • DE

MCP4561-103E/MS

Part No MCP4561-103E/MS
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1221112-MCP4561-103E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4561
Introduction Date June 27, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4561-103E/MS CAD Model

Description

MCP4561-103E/MS - Digital Potentiometer IC by Microchip Technology

The MCP4561-103E/MS from Microchip Technology is a highly versatile digital potentiometer IC designed to offer precision and control in a compact package. This digital potentiometer, also known as a digipot, emulates the analog functionality of a traditional potentiometer and provides an electronic adjustment capability that can be controlled via a digital interface.

Key Features

  • Resistance Value: The MCP4561 comes with a resistance value of 10kΩ, allowing for a wide range of applications in various circuits.
  • Resolution: It features a 7-bit resolution, yielding 128 resistive steps, which gives designers the ability to make fine adjustments to the resistance level.
  • Interface: The device uses a standard I²C interface for communication, enabling easy integration with most microcontrollers and digital systems.
  • Package: Housed in an MSOP-8 package, the MCP4561-103E/MS is designed for space-constrained applications, maintaining a small footprint on the PCB.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper position for future use, ensuring the device retains the last programmed resistance value even after power cycling.
  • Operating Voltage: The operating voltage range of 2.7V to 5.5V makes it suitable for both 3.3V and 5V systems.
  • Temperature Range: The MCP4561-103E/MS can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The MCP4561-103E/MS digital potentiometer is ideal for a variety of applications, including:

  • Adjustable power supplies
  • Calibration and tuning systems
  • Consumer electronics volume control
  • LED brightness control
  • Automotive electronics adjustments

With its precision control and reliable performance, the MCP4561-103E/MS digital potentiometer from Microchip Technology is an excellent choice for designers looking to add an adjustable resistance element to their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0802 $52.0050
59+ $1.7069 $100.7071
91+ $1.6535 $150.4685
125+ $1.6002 $200.0250
162+ $1.5469 $250.5978
217+ $1.3868 $300.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess