EN
  • EN
  • DE
  • IT

TLC5940

Part No TLC5940
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16 CHANNEL LED DRIVER WITH DOT CORRECTION AND GRAYSCALE PWM CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269146-TLC5940
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5940 CAD Model

Description

Texas Instruments TLC5940 LED Driver

The TLC5940 is a highly versatile LED driver integrated circuit manufactured by Texas Instruments. It is designed to provide a flexible solution for controlling LED intensity and color that is ideal for a variety of applications such as LED displays, backlighting, signal and signage, and general-purpose LED lighting systems.

With its 16-channel capability, the TLC5940 allows for individual control of each channel through its 12-bit (4096 steps) grayscale PWM control. This ensures precise control over the brightness levels of the LEDs, enabling designers to create complex lighting effects and patterns with ease.

One of the key features of the TLC5940 is its ability to be daisy-chained with multiple devices to control even larger arrays of LEDs without compromising signal integrity. This scalability makes it an ideal choice for expansive LED projects. Moreover, it supports a constant-current sink output, which not only simplifies the design by eliminating the need for resistors to set the current but also ensures consistent brightness across different LEDs and improves the overall efficiency of the system.

The TLC5940 is equipped with a built-in error detection system that includes both thermal error and LED open detection, which helps to protect the system and extend the life of the LEDs. It also features a dot correction capability, allowing users to calibrate the brightness variations between different LEDs, ensuring uniform output across the display or lighting installation.

For ease of integration, the TLC5940 is compatible with standard microcontroller interfaces, supporting serial data input and GS clock input (grayscale clock), which synchronizes the PWM timing for all channels. The device operates on a supply voltage range of 3.0 to 5.5 volts, making it suitable for use in a wide range of applications.

Overall, the TLC5940 from Texas Instruments stands out as a robust and reliable solution for advanced LED driving requirements, providing designers with the tools needed to create innovative and visually stunning LED-based products.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess