EN
  • EN
  • DE

TLC59282DBQRG4

Part No TLC59282DBQRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Texas Instruments
Win Source Part Number 217848-TLC59282DBQRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC59282DBQRG4 CAD Model

Description

Product Overview: Texas Instruments TLC59282DBQRG4

The Texas Instruments TLC59282DBQRG4 is a state-of-the-art LED driver IC designed to efficiently manage and control the lighting of multiple LEDs in a wide array of applications. This powerful driver is capable of delivering constant-current outputs to a string of LEDs, ensuring consistent brightness and enhancing the longevity of the lighting system. Its versatile nature makes it a perfect choice for LED displays, signage, and backlighting in consumer, automotive, and industrial settings.

Key Features

  • Channel Count: The TLC59282DBQRG4 boasts 16 channels of constant-current sink drivers, allowing it to control multiple LEDs simultaneously with precision.
  • Output Current: Each channel can deliver an output current of 45 mA, with the capability to adjust the current from 5 mA to 45 mA via an external resistor, providing flexibility in various lighting conditions.
  • Power Supply: The device operates on a supply voltage ranging from 3.0 V to 5.5 V, accommodating different system requirements and ensuring compatibility with a variety of LED configurations.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TLC59282DBQRG4 protects itself and the LED array from overheating, thereby ensuring safe operation and prolonging the life of the product.
  • Enhanced Dimming: The LED driver supports both grayscale and global brightness control, which allows for smooth and precise dimming capabilities, critical for applications requiring dynamic lighting effects.
  • Error Detection: It includes an open LED detection system, which identifies any open-circuit conditions on the LED outputs, providing valuable feedback for system diagnostics and maintenance.

Package and Quality

The TLC59282DBQRG4 comes in a compact SSOP (DBQ) package with 24 pins, making it suitable for space-constrained applications. The device is also provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process. As with all Texas Instruments products, this LED driver is designed to meet high-quality standards, ensuring reliable performance in a variety of operating conditions.

Applications

Due to its robust design and versatile features, the TLC59282DBQRG4 is ideal for driving LEDs in a multitude of applications such as:

  • LED video displays
  • Channel letter signage
  • General-purpose LED lighting
  • Automotive interior and exterior lighting
  • Commercial and industrial lighting systems

Overall, the TLC59282DBQRG4 from Texas Instruments is a high-performance LED driver that offers a combination of efficiency, precision, and reliability, making it an excellent choice for developers and manufacturers looking to create advanced LED lighting solutions.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0432 $52.1600
120+ $0.8559 $102.7080
185+ $0.8292 $153.4020
250+ $0.8024 $200.6000
325+ $0.7757 $252.1025
435+ $0.6955 $302.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess