EN
  • EN
  • DE

TLC5927IDBQRG4

Part No TLC5927IDBQRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 16 Segment 20000uA Supply Current Automotive 24-Pin SSOP T/R / 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269128-TLC5927IDBQRG4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC5927
Introduction Date August 01, 2003
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5927IDBQRG4 CAD Model

Description

The Texas Instruments TLC5927IDBQRG4 is a highly efficient, constant-current LED sink driver, designed to provide precision current regulation for maintaining consistent luminosity in LED applications. This integrated circuit (IC) is particularly suitable for LED display systems, including those used in advertising, traffic signs, and automotive lighting.

Key Features

  • Constant Current Output: The TLC5927IDBQRG4 can sink up to 120 mA per channel, ensuring a stable and consistent current for each connected LED, which is crucial for uniform brightness.
  • 16-Channel Output: With 16 individually regulated output channels, this driver can manage multiple LEDs simultaneously, making it an ideal choice for large LED arrays.
  • Power Supply Voltage: It operates with a power supply voltage ranging from 3.0 V to 5.5 V, accommodating various power sources and ensuring compatibility with a wide range of LED technologies.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, thus enhancing the longevity and reliability of both the IC and the LEDs it controls.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for battery-powered or energy-sensitive applications.

Benefits

Utilizing the TLC5927IDBQRG4 in your LED solutions offers multiple benefits, including simplified design with its integrated resistors for setting the current, reduced component count, and minimized board space. The IC's error detection capabilities, such as open LED detection, further ensure a safe and fault-tolerant operation.

Applications

This LED driver is versatile and can be used in an array of applications, including:

  • LED Video Displays
  • Channel Letter Signage
  • Automotive Lighting
  • General Illumination
  • Industrial and Commercial Lighting Systems

Overall, the Texas Instruments TLC5927IDBQRG4 offers a robust, flexible, and efficient solution for driving multiple LEDs with precision and reliability, making it an essential component for developers and engineers looking to create high-quality LED-based products.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess