EN
  • EN
  • DE
  • IT

TLC5925IPWRG4

Part No TLC5925IPWRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER | IC LED DRIVER LIN 45MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 17V
Current - Output / Channel 45mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number TLC5925
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1269124-TLC5925IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Hobby & Education, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TLC5925IPWRG4 CAD Model

Description

Texas Instruments TLC5925IPWRG4 Constant-Current LED Sink Driver

The TLC5925IPWRG4 from Texas Instruments is a highly efficient, constant-current output LED sink driver designed to provide uniform and consistent brightness for LED displays and lighting applications. This integrated circuit is specifically tailored to meet the needs of medium-sized displays and lighting systems that require a high level of precision and reliability.

With a 16-channel constant-current sink output, the TLC5925IPWRG4 can drive multiple LEDs with a constant current that is programmable through an external resistor. This feature ensures that each LED receives a consistent amount of current, thereby maintaining uniform brightness across the display or lighting setup. The constant-current output also helps to extend the lifespan of the LEDs by preventing overcurrent conditions that can lead to premature failure.

The device operates with a supply voltage range of 3.0V to 5.5V, making it versatile for various applications and compatible with a wide range of power supplies. Additionally, the TLC5925IPWRG4 offers a maximum output current of 120 mA per channel, which is ample for driving most common LEDs. The output current can be set by a single external resistor, simplifying the design and reducing the number of components needed.

The TLC5925IPWRG4 features a serial interface for data input, allowing users to control the LED patterns or sequences with ease. The chip also includes a 30 MHz clock frequency, which enables fast data transfer and quick refresh rates for dynamic lighting effects or rapidly changing display content.

Built with thermal shutdown and over-temperature protection, the TLC5925IPWRG4 ensures safe operation even under strenuous conditions. Its PowerPAD™ thermally enhanced package helps to dissipate heat effectively, further contributing to the device's reliability and performance.

Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the TLC5925IPWRG4 is designed for space-constrained applications, offering a compact solution without compromising functionality. Whether it's for LED billboards, message displays, or sophisticated lighting systems, the TLC5925IPWRG4 is an excellent choice for developers seeking a robust and versatile LED driver solution.

You May Also Be Interested in

Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess