EN
  • EN
  • DE

TLC5925IPWR

Part No TLC5925IPWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 45MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 45mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 054987-TLC5925IPWR
Family Name TLC5925
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Hobby & Education, LED Lighting
Ultra Librarian 3D Model Ultra Librarian TLC5925IPWR CAD Model

Description

Overview of Texas Instruments TLC5925IPWR

The Texas Instruments TLC5925IPWR is a high-performance, constant-current LED sink driver designed to deliver precision and efficiency in a variety of lighting applications. This integrated circuit is particularly suitable for LED displays, channel letters, and general-purpose LED lighting systems. With its advanced features and robust design, the TLC5925IPWR ensures consistent brightness and extended LED life, making it an ideal choice for designers looking to create reliable and visually appealing LED solutions.

Key Features

  • Output Current Regulation: The TLC5925IPWR provides 16 constant-current output channels, each capable of sinking up to 120 mA. This ensures uniform brightness across all connected LEDs.
  • Adjustable Current: Designers can easily adjust the output current for each channel through external resistors, offering flexibility to accommodate different LED configurations and brightness requirements.
  • High Voltage Capability: With an output voltage range of 0 to 17V, the TLC5925IPWR is compatible with a wide array of LED types and can support multiple LEDs in series per channel.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Error Detection: The LED open detection function helps identify and manage any open-circuit conditions in the LED array, further ensuring system stability.
  • Power-Saving Mode: The TLC5925IPWR includes a power-saving mode that reduces the IC's power consumption when not actively driving LEDs.

Package and Reliability

The TLC5925IPWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, which allows for space-saving PCB designs. This package is designed for surface mount technology, facilitating easy integration into a wide range of electronic assemblies.

Applications

Thanks to its versatile features, the TLC5925IPWR is well-suited for a variety of applications, including:

  • LED video displays
  • Message boards
  • Decorative and entertainment lighting
  • Channel letters and signage
  • Industrial and commercial lighting systems

With the TLC5925IPWR, Texas Instruments continues to deliver innovative solutions that meet the needs of modern LED lighting systems, offering designers a reliable and efficient driver that simplifies the development of advanced lighting projects.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3039 $52.1560
95+ $1.0699 $101.6405
145+ $1.0365 $150.2925
200+ $1.0030 $200.6000
260+ $0.9696 $252.0960
350+ $0.8693 $304.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess