EN
  • EN
  • DE

TLC5923RHBTG4

Part No TLC5923RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LED DRIVER WITH DOT CORRECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 80mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269119-TLC5923RHBTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5923
Introduction Date September 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5923RHBTG4 CAD Model

Description

The Texas Instruments TLC5923RHBTG4 is a highly integrated LED driver IC designed to control and drive LED arrays with precision and efficiency. This advanced driver IC is suitable for a wide range of applications, including LED displays, automotive lighting, signage, and backlighting for consumer electronics. With its state-of-the-art features and robust performance, the TLC5923RHBTG4 is an ideal solution for designers looking to enhance their LED lighting systems.

Key Features

  • Output Channel: The TLC5923RHBTG4 comes with 16 constant-current output channels, each capable of sinking up to 45mA. This allows for the control of multiple LEDs with consistent brightness and improved power management.
  • Grayscale Control: It supports 4096-step grayscale PWM control, which provides fine dimming capability and precise control over the brightness levels of the LEDs.
  • Error Detection: The device includes an open-load and short-circuit detection system that enhances the safety and reliability of the LED array by identifying and reporting any malfunctions.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, ensuring long-term stability and performance of the LED driver.
  • Supply Voltage: The TLC5923RHBTG4 operates on a supply voltage ranging from 3.0V to 5.5V, making it versatile for use in various system configurations.
  • Interface: The IC is equipped with a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.

Package and Quality

The TLC5923RHBTG4 is offered in a compact VQFN (RHB) package, which is designed for space-constrained applications. The device is also specified for an extended temperature range, making it suitable for operation in harsh environments. Texas Instruments is committed to delivering high-quality products, and the TLC5923RHBTG4 is no exception, meeting rigorous industry standards for performance and reliability.

Applications

Due to its versatile features and robust performance, the TLC5923RHBTG4 is widely used in various applications such as:

  • Full-color LED displays and video screens
  • Automotive interior and exterior lighting
  • Channel letters and commercial signage
  • Backlighting for LCD displays, TVs, and monitors
  • General-purpose LED lighting

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess