EN
  • EN
  • DE

ADS8864IDGSR

Part No ADS8864IDGSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 400-kSPS Serial Interface microPower Miniature Single-Ended Input SAR Analog-to-Digital Converter | IC ADC 16BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 400k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADS8864
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1142119-ADS8864IDGSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8864IDGSR CAD Model

Description

Product Overview: Texas Instruments ADS8864IDGSR

The Texas Instruments ADS8864IDGSR is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for applications requiring precise data acquisition, this ADC is a crucial component in advanced industrial, medical, and communication systems. The ADS8864IDGSR is part of Texas Instruments' ADS886x family of SAR ADCs, which are known for their reliability and ease of use.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing high precision in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS8864IDGSR ensures rapid data acquisition, making it suitable for high-speed applications.
  • Input Voltage Range: The ADC supports a wide input voltage range, accommodating various signal levels for flexible system design.
  • Interface: It features a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Efficiency: The device operates with a low power consumption, making it ideal for power-sensitive applications.
  • Package: The ADS8864IDGSR comes in a compact VSSOP-10 package, which is suitable for space-constrained designs.
  • No Missing Codes: Guaranteed no missing codes ensures the integrity of the conversion process, providing reliable output data.

Applications

The versatility of the ADS8864IDGSR allows it to be used in a diverse range of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical imaging
  • Battery-powered devices
  • Communication systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the ADS8864IDGSR is no exception. The ADC is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical systems. With Texas Instruments' expertise in analog and mixed-signal processing, the ADS8864IDGSR is a superior choice for designers looking to enhance the accuracy and speed of their data acquisition processes.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for assistance with your design needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6224 $57.7344
13+ $7.8953 $102.6389
20+ $7.6486 $152.9720
28+ $7.4018 $207.2504
35+ $7.1551 $250.4285
47+ $6.4149 $301.5003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess